Samsung logo

Samsung RB41J7734B1 Freestanding 410 L Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78655
Info modified on:
27 May 2024, 12:43:38
Short summary description Samsung RB41J7734B1 Freestanding 410 L Black:

Samsung RB41J7734B1, 410 L, SN-T, 39 dB, 14 kg/24h, Fresh zone compartment, Black

Long summary description Samsung RB41J7734B1 Freestanding 410 L Black:

Samsung RB41J7734B1. Total net capacity: 410 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 280 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 130 L, Freezing capacity: 14 kg/24h. Fresh zone compartment. Annual energy consumption: 288 kWh. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.