Samsung logo

Samsung RB41J7215SR Freestanding 410 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88800
Info modified on:
27 May 2024, 12:44:13
Short summary description Samsung RB41J7215SR Freestanding 410 L Stainless steel:

Samsung RB41J7215SR, 410 L, No Frost (fridge), SN-T, 15 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Samsung RB41J7215SR Freestanding 410 L Stainless steel:

Samsung RB41J7215SR. Total net capacity: 410 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 280 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 130 L, Freezing capacity: 15 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 288 kWh. Product color: Stainless steel

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.