Samsung logo

Samsung RB38T603CS9 Freestanding 385 L C Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73356
Info modified on:
10 Apr 2025, 09:46:12
Short summary description Samsung RB38T603CS9 Freestanding 385 L C Silver:

Samsung RB38T603CS9, 385 L, SN-T, 13 kg/24h, C, Fresh zone compartment, Silver

Long summary description Samsung RB38T603CS9 Freestanding 385 L C Silver:

Samsung RB38T603CS9. Total net capacity: 385 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 273 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 112 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: C, Annual energy consumption: 180 kWh. Product color: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.