Samsung logo

Samsung RB38M7998S4 Freestanding 356 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203822
Info modified on:
27 May 2024, 12:46:56
Short summary description Samsung RB38M7998S4 Freestanding 356 L Stainless steel:

Samsung RB38M7998S4, 356 L, No Frost (fridge), SN-T, 39 dB, 14 kg/24h, Stainless steel

Long summary description Samsung RB38M7998S4 Freestanding 356 L Stainless steel:

Samsung RB38M7998S4. Total net capacity: 356 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 226 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 130 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Annual energy consumption: 268 kWh. Product color: Stainless steel

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.