Samsung logo

Samsung RB37K63602C Freestanding 377 L F Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24098
Info modified on:
27 May 2024, 14:20:20
Short summary description Samsung RB37K63602C Freestanding 377 L F Black:

Samsung RB37K63602C, 377 L, SN-T, 12 kg/24h, F, Fresh zone compartment, Black

Long summary description Samsung RB37K63602C Freestanding 377 L F Black:

Samsung RB37K63602C. Total net capacity: 377 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 269 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 108 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 322 kWh. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.