Samsung logo

Samsung RB37J5325WW Freestanding 367 L White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81240
Info modified on:
27 May 2024, 12:10:32
Short summary description Samsung RB37J5325WW Freestanding 367 L White:

Samsung RB37J5325WW, 367 L, No Frost (fridge), SN-T, 13 kg/24h, Fresh zone compartment, White

Long summary description Samsung RB37J5325WW Freestanding 367 L White:

Samsung RB37J5325WW. Total net capacity: 367 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 269 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 259 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.