Samsung logo

Samsung RB37J501MSA Freestanding 376 L D Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106993
Info modified on:
27 May 2024, 14:15:21
Short summary description Samsung RB37J501MSA Freestanding 376 L D Silver:

Samsung RB37J501MSA, 376 L, SN-T, 13 kg/24h, D, Fresh zone compartment, Silver

Long summary description Samsung RB37J501MSA Freestanding 376 L D Silver:

Samsung RB37J501MSA. Total net capacity: 376 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 268 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 108 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 206 kWh. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.