Samsung logo

Samsung RB37J500MWW Freestanding 374 L D White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57333
Info modified on:
27 May 2024, 13:25:07
Short summary description Samsung RB37J500MWW Freestanding 374 L D White:

Samsung RB37J500MWW, 374 L, SN-T, 13 kg/24h, D, Fresh zone compartment, White

Long summary description Samsung RB37J500MWW Freestanding 374 L D White:

Samsung RB37J500MWW. Total net capacity: 374 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 268 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 108 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 206 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.