Samsung logo

Samsung RB37J5000SA Freestanding 367 L Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151058
Info modified on:
27 May 2024, 13:16:00
Short summary description Samsung RB37J5000SA Freestanding 367 L Gray:

Samsung RB37J5000SA, 367 L, No Frost (fridge), SN-T, 12 kg/24h, Fresh zone compartment, Gray

Long summary description Samsung RB37J5000SA Freestanding 367 L Gray:

Samsung RB37J5000SA. Total net capacity: 367 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 269 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 98 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 314 kWh. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.