Samsung logo

Samsung RB34T672DWW Freestanding 344 L D White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76067
Info modified on:
27 May 2024, 14:21:20
Short summary description Samsung RB34T672DWW Freestanding 344 L D White:

Samsung RB34T672DWW, 344 L, No Frost (fridge), SN-T, 13 kg/24h, D, White

Long summary description Samsung RB34T672DWW Freestanding 344 L D White:

Samsung RB34T672DWW. Total net capacity: 344 L. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 230 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 114 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Energy efficiency class: D, Annual energy consumption: 204 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.