Samsung logo

Samsung RB33J3315WW Freestanding 328 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79503
Info modified on:
27 May 2024, 12:47:54
Short summary description Samsung RB33J3315WW Freestanding 328 L White:

Samsung RB33J3315WW, 328 L, No Frost (fridge), SN-T, 40 dB, 13 kg/24h, White

Long summary description Samsung RB33J3315WW Freestanding 328 L White:

Samsung RB33J3315WW. Total net capacity: 328 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 230 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 2. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Annual energy consumption: 248 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.