Samsung logo

Samsung RB33J3030SA/EO fridge-freezer Freestanding 339 L F Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60565
Info modified on:
27 May 2024, 15:14:40
Short summary description Samsung RB33J3030SA/EO fridge-freezer Freestanding 339 L F Stainless steel:

Samsung RB33J3030SA/EO, 339 L, No Frost (fridge), SN-ST, 13 kg/24h, F, Stainless steel

Long summary description Samsung RB33J3030SA/EO fridge-freezer Freestanding 339 L F Stainless steel:

Samsung RB33J3030SA/EO. Total net capacity: 339 L. Door hinge: Right. Climate class: SN-ST, Noise level: 37 dB. Fridge net capacity: 231 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 108 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 317 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.