Samsung logo

Samsung RB31HSR2DSA Freestanding 339 L F Graphite

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176273
Info modified on:
27 May 2024, 15:15:05
Short summary description Samsung RB31HSR2DSA Freestanding 339 L F Graphite:

Samsung RB31HSR2DSA, 339 L, SN-T, 37 dB, 12 kg/24h, F, Graphite

Long summary description Samsung RB31HSR2DSA Freestanding 339 L F Graphite:

Samsung RB31HSR2DSA. Total net capacity: 339 L. Door hinge: Right. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 231 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 108 L, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 317 kWh. Product color: Graphite

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.