Samsung logo

Samsung RB31HER2CSA Freestanding 304 L F Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187071
Info modified on:
27 May 2024, 14:09:58
Short summary description Samsung RB31HER2CSA Freestanding 304 L F Stainless steel:

Samsung RB31HER2CSA, 304 L, SN-T, 13 kg/24h, F, Fresh zone compartment, Stainless steel

Long summary description Samsung RB31HER2CSA Freestanding 304 L F Stainless steel:

Samsung RB31HER2CSA. Total net capacity: 304 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 206 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 98 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 257 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.