Samsung logo

Samsung RB31FERNDSA fridge-freezer Freestanding 339 L F

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73363
Info modified on:
27 May 2024, 14:21:41
Short summary description Samsung RB31FERNDSA fridge-freezer Freestanding 339 L F:

Samsung RB31FERNDSA, 339 L, 37 dB, F

Long summary description Samsung RB31FERNDSA fridge-freezer Freestanding 339 L F:

Samsung RB31FERNDSA. Total net capacity: 339 L, Noise level: 37 dB. Fridge net capacity: 231 L. Freezer net capacity: 108 L. Energy efficiency class: F, Annual energy consumption: 317 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.