Samsung logo

Samsung RB31FERNCSS Freestanding 304 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141605
Info modified on:
27 May 2024, 13:56:19
Short summary description Samsung RB31FERNCSS Freestanding 304 L Stainless steel:

Samsung RB31FERNCSS, 304 L, No Frost (fridge), SN-T, 12 kg/24h, Stainless steel

Long summary description Samsung RB31FERNCSS Freestanding 304 L Stainless steel:

Samsung RB31FERNCSS. Total net capacity: 304 L. Door hinge: Right. Climate class: SN-T. Fridge net capacity: 206 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 2, Number of vegetable drawers: 2. Freezer net capacity: 98 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Annual energy consumption: 257 kWh. Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.