Samsung logo

Samsung RB31FEJNCSS fridge-freezer Freestanding 304 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77303
Info modified on:
26 Feb 2021, 15:59:57
Short summary description Samsung RB31FEJNCSS fridge-freezer Freestanding 304 L Stainless steel:

Samsung RB31FEJNCSS, 304 L, 39 dB, Stainless steel

Long summary description Samsung RB31FEJNCSS fridge-freezer Freestanding 304 L Stainless steel:

Samsung RB31FEJNCSS. Total net capacity: 304 L. Door hinge: Right. Noise level: 39 dB. Fridge net capacity: 206 L, Fridge interior light, Fridge number of shelves/baskets: 2, Number of vegetable drawers: 2. Freezer net capacity: 98 L. Annual energy consumption: 257 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.