Samsung logo

Samsung RB30J3000WW fridge-freezer Freestanding 321 L F White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127503
Info modified on:
27 May 2024, 14:56:11
Short summary description Samsung RB30J3000WW fridge-freezer Freestanding 321 L F White:

Samsung RB30J3000WW, 321 L, No Frost (fridge), SN-ST, 12 kg/24h, F, White

Long summary description Samsung RB30J3000WW fridge-freezer Freestanding 321 L F White:

Samsung RB30J3000WW. Total net capacity: 321 L. Door hinge: Right. Climate class: SN-ST, Noise level: 37 dB. Fridge net capacity: 213 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 108 L, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 311 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.