Samsung logo

Samsung RB29FERNDWW fridge-freezer Freestanding 286 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100997
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RB29FERNDWW fridge-freezer Freestanding 286 L White:

Samsung RB29FERNDWW, 286 L, No Frost (fridge), 39 dB, Fresh zone compartment, White

Long summary description Samsung RB29FERNDWW fridge-freezer Freestanding 286 L White:

Samsung RB29FERNDWW. Total net capacity: 286 L. Door hinge: Right, Display type: LED. Noise level: 39 dB. Fridge net capacity: 188 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 98 L. Fresh zone compartment. Annual energy consumption: 252 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.