Samsung logo

Samsung RB29FERNCSA Freestanding 302 L F Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
242168
Info modified on:
27 May 2024, 15:17:07
Short summary description Samsung RB29FERNCSA Freestanding 302 L F Stainless steel:

Samsung RB29FERNCSA, 302 L, No Frost (fridge), SN-T, 13 kg/24h, F, Stainless steel

Long summary description Samsung RB29FERNCSA Freestanding 302 L F Stainless steel:

Samsung RB29FERNCSA. Total net capacity: 302 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 194 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 108 L, Freezing capacity: 13 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 301 kWh. Product color: Stainless steel

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.