Samsung logo

Samsung RB29FEJNDWW fridge-freezer Freestanding 290 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33494
Info modified on:
27 May 2024, 12:51:11
Short summary description Samsung RB29FEJNDWW fridge-freezer Freestanding 290 L White:

Samsung RB29FEJNDWW, 290 L, No Frost (fridge), SN-T, 37 dB, 12 kg/24h, White

Long summary description Samsung RB29FEJNDWW fridge-freezer Freestanding 290 L White:

Samsung RB29FEJNDWW. Total net capacity: 290 L. Door hinge: Right. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 193 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 98 L, Freezing capacity: 12 kg/24h. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.