Samsung logo

Samsung QND-6020R security camera Dome IP security camera Indoor 2000 x 1121 pixels Ceiling

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84771
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung QND-6020R security camera Dome IP security camera Indoor 2000 x 1121 pixels Ceiling:

Samsung QND-6020R, IP security camera, Indoor, Wired, Multi, Ceiling, Ivory

Long summary description Samsung QND-6020R security camera Dome IP security camera Indoor 2000 x 1121 pixels Ceiling:

Samsung QND-6020R. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling, Product color: Ivory, Form factor: Dome. Angle of rotation: 355°, Lens viewing angle, horizontal: 86.48°, Lens viewing angle, vertical: 46.22°. Sensor type: CMOS, Optical sensor size: 1/2.9". Fixed focal length: 0.142" (3.6 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.