Samsung logo

Samsung QN85D QN65QN85DBFXZX TV 65" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4354
Info modified on:
11 Jun 2024, 13:28:54
Short summary description Samsung QN85D QN65QN85DBFXZX TV 65" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QN85D QN65QN85DBFXZX, 65", 3840 x 2160 pixels, Neo QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung QN85D QN65QN85DBFXZX TV 65" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QN85D QN65QN85DBFXZX. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: Neo QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Xcelerator, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.