Samsung logo

Samsung QN55Q7CAMF 54.5" 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92986
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung QN55Q7CAMF 54.5" 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung QN55Q7CAMF, 54.5", 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung QN55Q7CAMF 54.5" 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung QN55Q7CAMF. Display diagonal: 54.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Curved, LED backlighting type: Edge-Lit LED. Smart TV. Motion interpolation technology: Motion Rate 240. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.