Samsung logo

Samsung QE98Q950R 98" 8K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17435
Info modified on:
21 Jun 2024, 15:53:37
Short summary description Samsung QE98Q950R 98" 8K Ultra HD Smart TV Wi-Fi Black:

Samsung QE98Q950R, 98", 7680 x 4320 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung QE98Q950R 98" 8K Ultra HD Smart TV Wi-Fi Black:

Samsung QE98Q950R. Display diagonal: 98", Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4300, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.