Samsung logo

Samsung Series 8 QE82Q800TAT 82" 8K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43635
Info modified on:
27 May 2024, 14:33:13
Short summary description Samsung Series 8 QE82Q800TAT 82" 8K Ultra HD Smart TV Wi-Fi Black:

Samsung Series 8 QE82Q800TAT, 82", 7680 x 4320 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 8 QE82Q800TAT 82" 8K Ultra HD Smart TV Wi-Fi Black:

Samsung Series 8 QE82Q800TAT. Display diagonal: 82", Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4600, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.