Samsung logo

Samsung QE75Q90RAT 75" 4K Ultra HD Smart TV Wi-Fi Carbon, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22582
Info modified on:
21 Jun 2024, 15:53:38
Short summary description Samsung QE75Q90RAT 75" 4K Ultra HD Smart TV Wi-Fi Carbon, Silver:

Samsung QE75Q90RAT, 75", 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Carbon, Silver

Long summary description Samsung QE75Q90RAT 75" 4K Ultra HD Smart TV Wi-Fi Carbon, Silver:

Samsung QE75Q90RAT. Display diagonal: 75", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Carbon, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.