Samsung logo

Samsung QE75Q77BAT 75" 4K Ultra HD Smart TV Wi-Fi Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24765
Info modified on:
04 Mar 2025, 15:50:31
Short summary description Samsung QE75Q77BAT 75" 4K Ultra HD Smart TV Wi-Fi Gray:

Samsung QE75Q77BAT, 75", 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Gray

Long summary description Samsung QE75Q77BAT 75" 4K Ultra HD Smart TV Wi-Fi Gray:

Samsung QE75Q77BAT. Display diagonal: 75", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Gray

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.