Samsung logo

Samsung QE65S85FAE 65" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
257
Info modified on:
07 May 2025, 02:01:19
Short summary description Samsung QE65S85FAE 65" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QE65S85FAE, 65", 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description Samsung QE65S85FAE 65" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QE65S85FAE. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.