Samsung logo

Samsung Series 8 QE65Q800TAT 65" 8K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32227
Info modified on:
21 Jun 2024, 15:54:00
Short summary description Samsung Series 8 QE65Q800TAT 65" 8K Ultra HD Smart TV Wi-Fi Black:

Samsung Series 8 QE65Q800TAT, 65", 7680 x 4320 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 8 QE65Q800TAT 65" 8K Ultra HD Smart TV Wi-Fi Black:

Samsung Series 8 QE65Q800TAT. Display diagonal: 65", Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.