Samsung logo

Samsung Q7F QE65Q7FNAT 65" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121897
Info modified on:
04 Mar 2025, 15:27:41
Short summary description Samsung Q7F QE65Q7FNAT 65" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Q7F QE65Q7FNAT, 65", 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung Q7F QE65Q7FNAT 65" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Q7F QE65Q7FNAT. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.