Samsung logo

Samsung QE65Q75TAT 65" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83147
Info modified on:
21 Jun 2024, 15:54:00
Short summary description Samsung QE65Q75TAT 65" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QE65Q75TAT, 65", 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung QE65Q75TAT 65" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QE65Q75TAT. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.