Samsung logo

Samsung Q6F QE55Q6FNATXXU TV 55" 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135651
Info modified on:
21 Jun 2024, 15:52:34
Short summary description Samsung Q6F QE55Q6FNATXXU TV 55" 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung Q6F QE55Q6FNATXXU, 55", 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Silver

Long summary description Samsung Q6F QE55Q6FNATXXU TV 55" 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung Q6F QE55Q6FNATXXU. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.