Samsung logo

Samsung Series 9 50QN90B 50" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37568
Info modified on:
04 Mar 2025, 15:49:44
Short summary description Samsung Series 9 50QN90B 50" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Series 9 50QN90B, 50", 3840 x 2160 pixels, Neo QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 9 50QN90B 50" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Series 9 50QN90B. Display diagonal: 50", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: Neo QLED, Screen shape: Flat, LED backlighting type: Mini LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.