Samsung logo

Samsung Q60T QE50Q60TAUXXH TV 50" 4K Ultra HD Smart TV Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114673
Info modified on:
27 May 2024, 14:41:46
Short summary description Samsung Q60T QE50Q60TAUXXH TV 50" 4K Ultra HD Smart TV Black:

Samsung Q60T QE50Q60TAUXXH, 50", 3840 x 2160 pixels, 4K Ultra HD, QLED, Smart TV, Black

Long summary description Samsung Q60T QE50Q60TAUXXH TV 50" 4K Ultra HD Smart TV Black:

Samsung Q60T QE50Q60TAUXXH. Display diagonal: 50", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3100. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Ethernet LAN. Product color: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.