Samsung logo

Samsung The Serif QE43LS01TAU 43" 4K Ultra HD Smart TV Wi-Fi Black, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45240
Info modified on:
28 Apr 2025, 13:21:04
Short summary description Samsung The Serif QE43LS01TAU 43" 4K Ultra HD Smart TV Wi-Fi Black, White:

Samsung The Serif QE43LS01TAU, 43", 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black, White

Long summary description Samsung The Serif QE43LS01TAU 43" 4K Ultra HD Smart TV Wi-Fi Black, White:

Samsung The Serif QE43LS01TAU. Display diagonal: 43", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi. Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.