Samsung logo

Samsung Q60B QA85Q60BAKXXA TV 85" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6001
Info modified on:
19 Feb 2024, 06:49:01
Short summary description Samsung Q60B QA85Q60BAKXXA TV 85" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Q60B QA85Q60BAKXXA, 85", 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung Q60B QA85Q60BAKXXA TV 85" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Q60B QA85Q60BAKXXA. Display diagonal: 85", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Dual LED. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.