Samsung logo

Samsung 757MB/17" Magic Bright 20MM 1920X1044 monitor CRT 1920 x 1440 pixels 17"

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106248
Info modified on:
04 Apr 2019, 04:12:02
Short summary description Samsung 757MB/17" Magic Bright 20MM 1920X1044 monitor CRT 1920 x 1440 pixels 17":

Samsung 757MB/17" Magic Bright 20MM 1920X1044, 17", 1920 x 1440 pixels, 50 - 160 Hz, 30 - 96 kHz, 1920 x 1440 pixels, 90 W

Long summary description Samsung 757MB/17" Magic Bright 20MM 1920X1044 monitor CRT 1920 x 1440 pixels 17":

Samsung 757MB/17" Magic Bright 20MM 1920X1044. Display diagonal: 17", Display resolution: 1920 x 1440 pixels, Vertical scan range: 50 - 160 Hz. Power consumption (typical): 90 W. Dimensions (WxDxH): 15.7 x 16.2 x 16.2" (398 x 412 x 412 mm), Weight: 37.5 lbs (17 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.