Samsung PS58B850, 58", 1920 x 1080 pixels, Full HD, Plasma, Black
Samsung PS58B850. Display diagonal: 58", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Display brightness: 1500 cd/m², Native aspect ratio: 16:9. Product color: Black