Samsung PS51E8000, 51", 1920 x 1080 pixels, Plasma, 3D, Wi-Fi, Black
Samsung PS51E8000. Display diagonal: 51", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black