Samsung PS51E490, 51", 1024 x 768 pixels, XGA, Plasma, 3D, Black
Samsung PS51E490. Display diagonal: 51", Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma. 3D. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Black