Samsung PS51D578, 51", 1920 x 1080 pixels, Full HD, Plasma, 3D, Black
Samsung PS51D578. Display diagonal: 51", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product color: Black