Samsung PS51D490, 51", 1365 x 768 pixels, HD, Plasma, 3D, Black
Samsung PS51D490. Display diagonal: 51", Display resolution: 1365 x 768 pixels, HD type: HD, Display technology: Plasma. 3D. Native aspect ratio: 3:2. Digital signal format system: DVB-C, DVB-T. Product color: Black