Samsung logo

Samsung PS50C6970 50" Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147861
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung PS50C6970 50" Full HD Black:

Samsung PS50C6970, 50", 1920 x 1080 pixels, Full HD, Plasma, 3D, Black

Long summary description Samsung PS50C6970 50" Full HD Black:

Samsung PS50C6970. Display diagonal: 50", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.