Samsung PS50C6900, 50", 1920 x 1080 pixels, Full HD, Plasma, Black
Samsung PS50C6900. Display diagonal: 50", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Native aspect ratio: 16:9. Product color: Black