Samsung PS50C490, 50", 1365 x 768 pixels, HD, Plasma, Black, Silver
Samsung PS50C490. Display diagonal: 50", Display resolution: 1365 x 768 pixels, HD type: HD, Display technology: Plasma, Native aspect ratio: 16:9. Product color: Black, Silver