Samsung PS50B859, 50", 1920 x 1080 pixels, Full HD, Plasma, DVB-C, DVB-T, Black
Samsung PS50B859. Display diagonal: 50", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Contrast ratio (typical): 30000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Black