Samsung PS43D490, 43", 1024 x 768 pixels, XGA, Plasma, 3D, Black
Samsung PS43D490. Display diagonal: 43", Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma. 3D. Native aspect ratio: 4:3. Digital signal format system: DVB-C, DVB-T. Product color: Black