Samsung PS43D450, 43", 1024 x 768 pixels, XGA, Plasma, DVB-C, DVB-T, Black
Samsung PS43D450. Display diagonal: 43", Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black