Samsung PS42Q92H, 42", 1024 x 768 pixels, XGA, Plasma, Black
Samsung PS42Q92H. Display diagonal: 42", Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Display brightness: 1500 cd/m², Native aspect ratio: 16:9. Product color: Black